D9SM/T455-1.1M/S1125详情
TURCK D9SM/T455-1.1M/S1125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
9
Manufacturer Part Number
U-68051
Approvals
UL;CSA
Side 1 Gender
飞线
Manufacturer
Turck
Illuminated
无
Cable Types
PVC
性别
Flying Leads to (1) Male & (1) Female
知识产权评级
IP20
长度
1.1 Meters
0个相似型号
D9SM/T455-1.1M/S1125拓展信息
RSM RKM 50-0.3M
TURCK
RSM 50-10M
TURCK
BSM/2BKM44-193-1/1
TURCK
BSM/2BKM44-193-0.5/0.5/3
TURCK
VBRS4.4-2WKK4T-0.3/0.5
TURCK








哦! 它是空的。