DBK 25-x详情
turck DBK 25-x重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, DB25, Straight
Cable jacket
PVC, Black
Approvals
CE
Manufacturer ID
777001320
应用
Signal
导体数量
25
Number of contacts
25
设计
Single-ended
0个相似型号
DBK 25-x拓展信息
DBK 25-x详情
turck DBK 25-x重要参数规格及、参数值,及相似型号如下:
Connector A
Female, DB25, Straight
Cable jacket
PVC, Black
Approvals
CE
Manufacturer ID
777001320
应用
Signal
导体数量
25
Number of contacts
25
设计
Single-ended
DBK 25-x拓展信息