DT04-4P-2146-xM-RKE 4.4T详情
turck DT04-4P-2146-xM-RKE 4.4T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Straight
Connector B
Female, M12 × 1, Straight
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
TPE, Black
Approvals
CE
Manufacturer ID
777035947
应用
Signal
导体数量
4
Number of contacts
4
电流
4 A
设计
Double-ended
DT04-4P-2146-xM-RKE 4.4T拓展信息









哦! 它是空的。