DT06-2S-2125-xM-RSM 20详情
turck DT06-2S-2125-xM-RSM 20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, Deutsch DT, Straight
Connector B
Female, 7/8″-16 UN, Straight
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
TPE, Black
Approvals
CE
Manufacturer ID
777036061
应用
Signal
导体数量
2
Number of contacts
2
电流
9 A
设计
Double-ended
DT06-2S-2125-xM-RSM 20拓展信息









哦! 它是空的。