E-RKS 8T-930-x-RSS 8T/S771详情
turck E-RKS 8T-930-x-RSS 8T/S771重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Straight, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Connector B
Male, M12 × 1, Straight
Cable jacket
PVC, Black
Special Features
Shielded
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777030516
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Double-ended
E-RKS 8T-930-x-RSS 8T/S771拓展信息









哦! 它是空的。