E-RKSV 8T-930-x详情
turck E-RKSV 8T-930-x重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, Straight, A-code
Coupling nut
Stainless Steel, Passivated
Cable jacket
PVC, Black
Special Features
Shielding on coupling nut
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777003630
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Single-ended
E-RKSV 8T-930-x拓展信息









哦! 它是空的。