E-WSC 8T-264-x/C1135详情
turck E-WSC 8T-264-x/C1135重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, Right angle, A-code
Coupling nut
Brass, CuZn, Nickel-plated
Cable jacket
PVC, Black
Special Features
Shielded
Approvals
CE
Manufacturer ID
777035781
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Single-ended
E-WSC 8T-264-x/C1135拓展信息









哦! 它是空的。