FAS4-CSG44详情
TURCK FAS4-CSG44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0170
Manufacturer
Turck
RoHS
Non-Compliant
连接类型
M12
知识产权评级
IP67
0个相似型号
FAS4-CSG44拓展信息
FAS4-CSG44详情
TURCK FAS4-CSG44重要参数规格及、参数值,及相似型号如下:
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0170
Manufacturer
Turck
RoHS
Non-Compliant
连接类型
M12
知识产权评级
IP67
FAS4-CSG44拓展信息