FDN20-16XSG详情
TURCK FDN20-16XSG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0175
Manufacturer
Turck
RoHS
Compliant
连接类型
螺旋端子
知识产权评级
IP20
0个相似型号
FDN20-16XSG拓展信息
FDN20-16XSG详情
TURCK FDN20-16XSG重要参数规格及、参数值,及相似型号如下:
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0175
Manufacturer
Turck
RoHS
Compliant
连接类型
螺旋端子
知识产权评级
IP20
FDN20-16XSG拓展信息