FDNL-S1204H-0142详情
TURCK FDNL-S1204H-0142重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0142
Manufacturer
Turck
RoHS
Compliant
连接类型
M12
知识产权评级
IP67
0个相似型号
FDNL-S1204H-0142拓展信息
FDNL-S1204H-0142详情
TURCK FDNL-S1204H-0142重要参数规格及、参数值,及相似型号如下:
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0142
Manufacturer
Turck
RoHS
Compliant
连接类型
M12
知识产权评级
IP67
FDNL-S1204H-0142拓展信息