FDNP-P1204G-TT详情
TURCK FDNP-P1204G-TT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0062
Approvals
CE, CSA, UL
Manufacturer
Turck
连接类型
M12
知识产权评级
IP67
0个相似型号
FDNP-P1204G-TT拓展信息
FDNP-P1204G-TT详情
TURCK FDNP-P1204G-TT重要参数规格及、参数值,及相似型号如下:
Device Type
Compact Station, I/O Module
Manufacturer Part Number
F0062
Approvals
CE, CSA, UL
Manufacturer
Turck
连接类型
M12
知识产权评级
IP67
FDNP-P1204G-TT拓展信息