FEN20-EN1详情
TURCK FEN20-EN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE, cULus
Device Type
Compact Station, I/O Module
Manufacturer
Turck
Manufacturer Part Number
6931305
连接类型
螺旋端子
知识产权评级
IP20
0个相似型号
FEN20-EN1拓展信息
FEN20-EN1详情
TURCK FEN20-EN1重要参数规格及、参数值,及相似型号如下:
Approvals
CE, cULus
Device Type
Compact Station, I/O Module
Manufacturer
Turck
Manufacturer Part Number
6931305
连接类型
螺旋端子
知识产权评级
IP20
FEN20-EN1拓展信息