FK 12-x/18.25详情
turck FK 12-x/18.25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, A-code
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
1/4″-18 NPT
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777002923
应用
Signal
导体数量
12
Number of contacts
12
电流
2 A
设计
Single-ended
FK 12-x/18.25拓展信息









哦! 它是空的。