FK 8-x/14.5详情
turck FK 8-x/14.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer ID
777002710
Approvals
CE, RoHS, UL Listed, UL 2238
Mounting thread
1/2″-14 NPSM
Mounting orientation
Front mount
Housing material/finish
Brass, CuZn, Nickel-plated
Connector A
Female, M12 × 1, A-code
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Single-ended
FK 8-x/14.5拓展信息









哦! 它是空的。