FKP 8-x详情
turck FKP 8-x重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M12 × 1, A-code
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Rear mount
Mounting thread
11/16″-24 UNEF
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777005594
应用
Signal
导体数量
8
Number of contacts
8
电流
2 A
设计
Single-ended
FKP 8-x拓展信息









哦! 它是空的。