FLDP-OM 8-0001详情
TURCK FLDP-OM 8-0001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Type
Compact Station, I/O Module
Manufacturer Part Number
6825321
Approvals
CE, cULus
Manufacturer
Turck
连接类型
M12
知识产权评级
IP67
0个相似型号
FLDP-OM 8-0001拓展信息
FLDP-OM 8-0001详情
TURCK FLDP-OM 8-0001重要参数规格及、参数值,及相似型号如下:
Device Type
Compact Station, I/O Module
Manufacturer Part Number
6825321
Approvals
CE, cULus
Manufacturer
Turck
连接类型
M12
知识产权评级
IP67
FLDP-OM 8-0001拓展信息