FS 10-x/PG16/S717详情
turck FS 10-x/PG16/S717重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, A-code
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
PG16
Cable jacket
PVC, Gray
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777010904
应用
Signal
导体数量
10
Number of contacts
10
电流
2 A
设计
Single-ended
FS 10-x/PG16/S717拓展信息









哦! 它是空的。