FS 6-x/14.5详情
turck FS 6-x/14.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, A-code
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
1/2″-14 NPSM
Approvals
CSA C22.2 No. 182.3, CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777003690
应用
Signal
导体数量
6
Number of contacts
6
电流
2 A
设计
Single-ended
FS 6-x/14.5拓展信息









哦! 它是空的。