FSD 12-x/S717详情
turck FSD 12-x/S717重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, A-code
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
PG9
Cable jacket
PVC, Gray
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777010919
应用
Signal
导体数量
12
Number of contacts
12
电流
2 A
设计
Single-ended
FSD 12-x/S717拓展信息









哦! 它是空的。