FSFDV 12-x/S653详情
turck FSFDV 12-x/S653重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, M12 × 1, A-code
Housing material/finish
Stainless Steel, Passivated
Mounting orientation
Rear mount
Mounting thread
PG9
Cable jacket
PVC, Gray
Special Features
Shielded
Approvals
CE, RoHS, UL Listed, UL 2238
Manufacturer ID
777016923
应用
Signal
导体数量
12
Number of contacts
12
电流
2 A
设计
Single-ended
FSFDV 12-x/S653拓展信息









哦! 它是空的。