GKDFV 32-xM/14.5/NPT详情
turck GKDFV 32-xM/14.5/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer ID
777018349
Approvals
CE, RoHS, UL 2237
Protection class (When coupled)
IP67, IP68, IP69K
Mounting thread
1/2″-14 NPT
Mounting orientation
Front mount
Housing material/finish
Stainless Steel, 1.4401 (AISI 316), Passivated
Connector A
Female, 1 3/8″-16 UN
应用
Power (>11 Amps)
Number of contacts
3
电压
600 V
电流
30 A
GKDFV 32-xM/14.5/NPT拓展信息









哦! 它是空的。