GRY,PVC,3X22,ITC,FL详情
turck GRY,PVC,3X22,ITC,FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray Cable
Conductor size
22 AWG [Similar to 0.34 mm²]
Cable jacket
PVC, Gray
Special Features
Sunlight Resistant-40C Cold BendOil ResistantHigh Flex (10 Million)
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 2517
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
Compliances
RoHS, CE
Manufacturer ID
RF50584
导体数量
3
Cable diameter
Ø 5.13 mm
GRY,PVC,3X22,ITC,FL拓展信息









哦! 它是空的。