GSDA GKDA 30-23M/S1055详情
TURCK GSDA GKDA 30-23M/S1055重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
11.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
119
Min. permitted bending radius, stationary application/permanent installation
60
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
GSDA GKDA 30-23M/S1055拓展信息








哦! 它是空的。