GSDA GKDA 42-1.8M/S4000详情
TURCK GSDA GKDA 42-1.8M/S4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Conductor category
Class D = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
300
Min. permitted bending radius, stationary application/permanent installation
59
Min. permitted bending radius, moving application/free movement
117
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
0.14
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
7.8
GSDA GKDA 42-1.8M/S4000拓展信息








哦! 它是空的。