GSDF 40-xM/14.5/NPT/S3063详情
turck GSDF 40-xM/14.5/NPT/S3063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, 1 3/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
1/2″-14 NPT
Protection class (When coupled)
IP67, IP68, IP69K
Approvals
CE, RoHS, UL 2237
Manufacturer ID
777033794
应用
Power (>11 Amps)
Number of contacts
4
电压
600 V
电流
35 A
GSDF 40-xM/14.5/NPT/S3063拓展信息









哦! 它是空的。