LOCKNUT-M12-10-BAG详情
TURCK LOCKNUT-M12-10-BAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Sizes
20
Termination Method
Solder
Wire Size
28 to 24, 28 AWG
Contact Materials
Brass
Mounting
电缆安装
Manufacturer Part Number
A3122
Manufacturer
Turck
连接器类型
Connector D-Subminiature
性别
Pin
触点类型
Power
产品长度
28.24 mm
LOCKNUT-M12-10-BAG拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK








哦! 它是空的。