LT10E-ER10-LI0-H1151详情
turck LT10E-ER10-LI0-H1151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing material
Stainless steel, 1.4301 (AISI 304)
Measuring principle
Magnetostrictive
Ambient temperature
-40…+85 °C
Protection class
IP68
Approvals
CE
Manufacturer ID
LT1069
设计
Rod
Output function
Analog output
Measuring range
254 mm [10.00 in]
Electrical connection
Connector, M12 × 1
LT10E-ER10-LI0-H1151拓展信息









哦! 它是空的。