LT48E-Q21-DQLGNNX2-H11121详情
turck LT48E-Q21-DQLGNNX2-H11121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing material
Metal, AL
Measuring principle
Magnetostrictive
Ambient temperature
-40…+70 °C
Protection class
IP67
Approvals
CE
Manufacturer ID
100036144
设计
Profile
Output function
Quadrature
Measuring range
1219.2 mm [48.00 in]
Electrical connection
Connector, M12 × 1
LT48E-Q21-DQLGNNX2-H11121拓展信息









哦! 它是空的。