MFKS 4-PCB/S1524详情
turck MFKS 4-PCB/S1524重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, M8 × 1
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
M8 × 0.5
Protection class (When coupled)
IP67
Approvals
UL 2238, CSA C22.2 No. 182.3, CE, UKCA, RoHS
Manufacturer ID
U1013
应用
Signal
导体数量
4
Number of contacts
4
电压
125 V
电流
2 A
设计
Single-ended
MFKS 4-PCB/S1524拓展信息









哦! 它是空的。