MS 3116M-16-26S-381-x详情
turck MS 3116M-16-26S-381-x重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Female, Mil-Spec bayonet, Straight
Coupling nut
Aluminum Alloy, Chromate, Olive Drab
Cable jacket
TPU, Yellow
Special Features
Shielded
Manufacturer ID
777035776
应用
Signal
导体数量
25
Number of contacts
26
设计
Single-ended
0个相似型号
MS 3116M-16-26S-381-x拓展信息









哦! 它是空的。