P-CKM 19-977-85详情
TURCK P-CKM 19-977-85重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
45-740-200-psi/bar-1/4
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
P-CKM 19-977-85拓展信息








哦! 它是空的。