P-CSM CKM 19-977-40详情
TURCK P-CSM CKM 19-977-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10.8 - 26.4
Explosion safety category for dust
None
RoHS
Non-Compliant
P-CSM CKM 19-977-40拓展信息








哦! 它是空的。