P-FSV 5.61-0.5/14.5/NPT详情
TURCK P-FSV 5.61-0.5/14.5/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
18
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
55
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
P-FSV 5.61-0.5/14.5/NPT拓展信息








哦! 它是空的。