TURCK PKG 4M-30-PSG 4M
- 收藏
- 对比
PKG 4M-30-PSG 4M
2586-PKG 4M-30-PSG 4M
无类别的
--
大陆
立即发货

Turck M8; Picofast, Female Connector, Straight, Nickel Plated Brass, 4x26 AWG, M8x1 threaded coupling nut, 30, Picofast Cordset, Male Connector, Straight, Nickle Plated Brass, 4x26 AWG, M8x1 threaded coupling nut, (U99-10824)
1最小包装量--
PKG 4M-30-PSG 4M详情
TURCK PKG 4M-30-PSG 4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PKG 4M-30-PSG 4M拓展信息







哦! 它是空的。