TURCK PKG 4M-6-PSG 4M
- 收藏
- 对比
PKG 4M-6-PSG 4M
2586-PKG 4M-6-PSG 4M
无类别的
--
大陆
立即发货

Turck M8; Picofast, Female Connector, Straight, Nickel Plated Brass, 4x26 AWG, M8x1 threaded coupling nut, 6, Picofast Cordset, Male Connector, Straight, Nickle Plated Brass, 4x26 AWG, M8x1 threaded coupling nut, (U99-10838)
1最小包装量--
PKG 4M-6-PSG 4M详情
TURCK PKG 4M-6-PSG 4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
RoHS
Compliant
子类别
Circular Connectors
导体数量
4
电缆长度
6 m
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PKG 4M-6-PSG 4M拓展信息







哦! 它是空的。