PKW 3M-2-PSG 3M/S1584详情
TURCK PKW 3M-2-PSG 3M/S1584重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
Cable use
USB-C®
Type A
USB-C® plug
Version
Adapter
Type B
USB 3.2 1st Gen port A (USB 3.0)
No. of A connectors
1x
Factory colour
Silver
RoHS
Compliant
0个相似型号
PKW 3M-2-PSG 3M/S1584拓展信息








哦! 它是空的。