TURCK PKW4M-5-PSW4M
- 收藏
- 对比
PKW4M-5-PSW4M
2586-PKW4M-5-PSW4M
套管 - 音频连接器
--
大陆
立即发货

Turck M8; Picofast, Female Connector, Right Angle, Nickel Plated Brass, 4x26 AWG, M8x1 threaded coupling nut, 5, Picofast Cordset, Male Connector, Right Angle, Nickle Plated Brass, 3x24 AWG, M8x1 threaded coupling nut, (U0934-58)
1最小包装量--
PKW4M-5-PSW4M详情
TURCK PKW4M-5-PSW4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
Brass
Mounting
通孔
性别
Header
螺距
2.0000 mm
房屋颜色
Natural
产品长度
33.9 mm
PKW4M-5-PSW4M拓展信息
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK
TURCK







哦! 它是空的。