TURCK PKW4Z-0-3-PSW4M
- 收藏
- 对比
PKW4Z-0-3-PSW4M
2586-PKW4Z-0-3-PSW4M
无类别的
--
大陆
立即发货

Turck M8; Picofast, Female Connector, Right Angle, Nickel Plated Brass, 4x26 AWG, Female Snap Lock, 0.3, Picofast Cordset, Male Connector, Right Angle, Nickle Plated Brass, 4x26 AWG, M8x1 threaded coupling nut, (U2-02486)
1最小包装量--
PKW4Z-0-3-PSW4M详情
TURCK PKW4Z-0-3-PSW4M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Switch Configuration
On None On
Actuator Style
Locking Toggle
Contact Materials
Gold
Pole Throw Configuration
单刀双掷
Mounting
面板安装
引脚数量
3
机械寿命
10000 Cycles
端子类型
焊片
PKW4Z-0-3-PSW4M拓展信息







哦! 它是空的。