PLU,PVC,1STRDX18 1X18,S-F,ITC详情
turck PLU,PVC,1STRDX18 1X18,S-F,ITC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray Cable
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable jacket
PVC, Plum
Shield
Foil
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 2517
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
Compliances
RoHS, CE
Manufacturer ID
RF51108
导体数量
4
Cable diameter
Ø 8.13 mm
PLU,PVC,1STRDX18 1X18,S-F,ITC拓展信息









哦! 它是空的。