P-PWR-GSDF 34 EX-xM/14.75/NPT详情
turck P-PWR-GSDF 34 EX-xM/14.75/NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A
Male, 1 3/8″-16 UN
Housing material/finish
Brass, CuZn, Nickel-plated
Mounting orientation
Front mount
Mounting thread
3/4″-14 NPT
Protection class (When coupled)
IP67, IP68, IP69K
Special Features
For use with expliosion proof equipment
Approvals
RoHS, FM Div.2
Manufacturer ID
777034977
应用
Power (>11 Amps), Hazardous Location
Number of contacts
3
电压
600 V
电流
27 A
P-PWR-GSDF 34 EX-xM/14.75/NPT拓展信息









哦! 它是空的。