PSGV 4M-x/S1367详情
turck PSGV 4M-x/S1367重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
eCl@ss-Code (V5.1.4)
27250107 -/- Connection cable sensor-actuator
Connector A
Male, M8 × 1, Straight
Connector body
Plastic, TPU, Yellow
Coupling nut
Stainless Steel, Passivated
Cable jacket
PVC, Yellow
Protection class (When coupled)
IP68
Special Features
High Flex/C-track cable
Approvals
UL 2238, CSA C22.2 No. 182.3, CE, UKCA, RoHS
Manufacturer ID
777043248
应用
Signal
导体数量
4
设计
Single-ended
Cable diameter
Ø 4.39 mm
PSGV 4M-x/S1367拓展信息









哦! 它是空的。