P-VBMV 44.15-CSV19详情
turck P-VBMV 44.15-CSV19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing material
Aluminum
I/O Port
M12 × 1
Signals Per Port
1
Homerun connector
M23 × 1, Side exit
Current Per Port
4 A
Approvals
FM Div.2
Manufacturer ID
U2-07454
应用
Hazardous Location
电压
300 V
Number of ports
4
0个相似型号
P-VBMV 44.15-CSV19拓展信息









哦! 它是空的。