RF50588-3/S90-SP详情
turck RF50588-3/S90-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
General Purpose Cable
Conductor size
26 AWG [Similar to 0.14 mm²]
Cable jacket
TPU, Black
Shield
None
Special Features
AWM
Approvals
UL Recognized, CSA, RoHS
UL Approvals
UL 758 AWM 21743
CSA Approvals
CSA AWM I/II A/B, CSA FT1
Additional Approvals
MSHA
Compliances
RoHS, CE
Manufacturer ID
U2-12404
导体数量
4
Cable diameter
Ø 4.19 mm
RF50588-3/S90-SP拓展信息









哦! 它是空的。