RF51345,RED,PVC,5X18,ITC详情
turck RF51345,RED,PVC,5X18,ITC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer ID
200007240
Compliances
RoHS, CE
Additional Approvals
MSHA
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 2586
Cable jacket
PVC, Red
Conductor size
18 AWG [Similar to 0.75 mm²]
Cable Platform
Instrumentation Tray Cable
导体数量
5
Cable diameter
Ø 7.62 mm
RF51345,RED,PVC,5X18,ITC拓展信息









哦! 它是空的。