RF52511,BLK,TPE,3X18,ITC,FL详情
turck RF52511,BLK,TPE,3X18,ITC,FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Platform
Instrumentation Tray Cable
Manufacturer ID
100008823
Compliances
RoHS, CE
CSA Approvals
CSA AWM I/II A/B, CMX OUTDOOR-CMG, CSA FT4
UL Approvals
UL 2250 ITC, UL 13 PLTC, Sunlight Resistant, -40C Cold Bend, Oil Res I, Oil Res II, UL 758 AWM 21002
Cable jacket
TPE, Black
Conductor size
18 AWG [Similar to 0.75 mm²]
导体数量
3
Cable diameter
Ø 6.2 mm
RF52511,BLK,TPE,3X18,ITC,FL拓展信息









哦! 它是空的。