RJ45FKFD840-3M/C1156详情
TURCK RJ45FKFD840-3M/C1156重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (AC)
600 V
RoHS
Non-Compliant
Manufacturer Part Number
U-98437
Manufacturer
Turck
包装
Bulk
终端
Screw
额定电流
400 A
0个相似型号
RJ45FKFD840-3M/C1156拓展信息
RJ45FKFD840-3M/C1156详情
TURCK RJ45FKFD840-3M/C1156重要参数规格及、参数值,及相似型号如下:
Voltage Rating (AC)
600 V
RoHS
Non-Compliant
Manufacturer Part Number
U-98437
Manufacturer
Turck
包装
Bulk
终端
Screw
额定电流
400 A
RJ45FKFD840-3M/C1156拓展信息