RJ45M 84 IP67详情
turck RJ45M 84 IP67重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing material
Metal
Fieldbus Protocol
Ethernet
Connector A
Female, RJ45, Straight
Connection mode
Insulation displacement terminal
Coupling nut/screw material
Zinc, Nickel-plated
Core cross-section/Clamping ability
24 mm²
Manufacturer ID
U2-19099
应用
Data
Number of contacts
8
电压
50 V
电流
1 A
RJ45M 84 IP67拓展信息









哦! 它是空的。