TURCK RK4-4T-9-S618
- 收藏
- 对比
RK4-4T-9-S618
2586-RK4-4T-9-S618
圆形连接器
--
大陆
立即发货

RK 4.4T-9/S618 Turck M12 eurofast Cordset Straight, Female connector, Standard plug body, Nickel plated brass, coupling nut, 4 Wire, T barb, 9 Meters, Foil shield & drain wire, drain not connected (U0897-08)
1最小包装量--
RK4-4T-9-S618详情
TURCK RK4-4T-9-S618重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
压装
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
磷青铜
Mounting
通孔
RoHS
Non-Compliant
性别
Receptacle
螺距
2.0000 mm
房屋颜色
Natural
产品长度
11.88 mm
RK4-4T-9-S618拓展信息







哦! 它是空的。