TURCK RK 4.5T-3.3-RS 4.5T/S90-SP
- 收藏
- 对比
RK 4.5T-3.3-RS 4.5T/S90-SP
2586-RK 4.5T-3.3-RS 4.5T/S90-SP
无类别的
--
大陆
立即发货

RK 4.5T-3.3-RS 4.5T/S90-SP Turck M12 eurofast Cordset Straight, Female connector, Standard plug body, Nickel plated brass, coupling nut, 5 Wire, T barb, 3.3 Meters, Straight, Standard Plug Body, 5 Wire, T barb, PUR jacket, flexlife (U2355-27)
1最小包装量--
RK 4.5T-3.3-RS 4.5T/S90-SP详情
TURCK RK 4.5T-3.3-RS 4.5T/S90-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CA310
厂商
ITT Cannon, LLC
Product Status
活跃
系列
MIL-DTL-5015, CA-B
RK 4.5T-3.3-RS 4.5T/S90-SP拓展信息







哦! 它是空的。