TURCK RK 4.5T-7.5-RS 4.5T
- 收藏
- 对比
RK 4.5T-7.5-RS 4.5T
2586-RK 4.5T-7.5-RS 4.5T
无类别的
--
大陆
立即发货

RK 4.5T-7.5-RS 4.5T Turck M12 eurofast Cordset Straight, Female connector, Standard plug body, Nickel plated brass, coupling nut, 5 Wire, T barb, 7.5 Meters, Straight, Standard Plug Body, 5 Wire, T barb, (U-43431)
1最小包装量--
RK 4.5T-7.5-RS 4.5T详情
TURCK RK 4.5T-7.5-RS 4.5T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
3.5 - 3.5
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
18
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
RK 4.5T-7.5-RS 4.5T拓展信息







哦! 它是空的。